TE Connectivity Automotive Connectors DT04-2P-E005

Description
Deutsch DT04-2P-E005
Request a Quote Datasheet
Description
Deutsch DT04-2P-E005
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Connectors - 1839250 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1839250
Automotive Connectors 1839250
Deutsch DT04-2P-E005

Deutsch DT04-2P-E005

Supplier's Site
Automotive Connectors - 1839092 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1839092
Automotive Connectors 1839092
Deutsch DT04-2P-E005

Deutsch DT04-2P-E005

Supplier's Site
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1340966-DT04-2P-E005 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1340966-DT04-2P-E005
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1340966-DT04-2P-E005
Win Source Part Number: 1340966-DT04-2P-E005 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: DT Number of Positions: 2 Color: Black Features: Cap (Cover) , IP68, IP6K9K Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 1 Fastening Type: Latch Holder Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 950 Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Mfr: TE Connectivity Deutsch Connectors Base Product Number: DT04

Win Source Part Number: 1340966-DT04-2P-E005
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Series: DT
Number of Positions: 2
Color: Black
Features: Cap (Cover) , IP68, IP6K9K
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 1
Fastening Type: Latch Holder
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 950
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 43 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Mfr: TE Connectivity Deutsch Connectors
Base Product Number: DT04

Buy Now Datasheet
Rectangular Connector Housings - 1734-1373-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1373-ND
Rectangular Connector Housings 1734-1373-ND
2 Rectangular Connectors - Housings Receptacle Black

2 Rectangular Connectors - Housings Receptacle Black

Buy Now Datasheet
Singapore, Singapore
13A Electronic Connector
340-DT04-2P-E005
13A Electronic Connector 340-DT04-2P-E005
2 Pos Crimp Wire Housing, Male, 13A, -55 to 125C Product overview: DT04-2P-E005 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT04-2P-E005 can be used for catalog matching and distributor lookup.

2 Pos Crimp Wire Housing, Male, 13A, -55 to 125C Product overview: DT04-2P-E005 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT04-2P-E005 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors, Heavy Duty - DT Series - DT04-2P-E005 - LADD Distribution
Kettering, OH, USA
Rectangular Connectors, Heavy Duty - DT Series
DT04-2P-E005
Rectangular Connectors, Heavy Duty - DT Series DT04-2P-E005
End Cap

End Cap

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LADD Distribution
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1839250 1340966-DT04-2P-E005 1734-1373-ND 340-DT04-2P-E005 DT04-2P-E005
Product Name Automotive Connectors Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Rectangular Connector Housings 13A Electronic Connector Rectangular Connectors, Heavy Duty - DT Series
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Gender Male / Plug; Female / Jack
Termination Cable Crimp
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Receptacle
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
AX8832 | AMP8000 coupling module for AX8000 -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details