ABB AB
Plugs and Receptacles
DS6204MP000
Description
60A,PLG,2P3W,MG,204,
480V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
60A,PLG,2P3W,MG,204,
480V
Request a Quote
Email Supplier
Datasheet
Suppliers
60A,PLG,2P3W,MG,204,
480V
Buy Now
Datasheet
60A Plg 2P3W Mg 204 480V Abb - Thomas & Betts
98H7676
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-DS6204MP000-ND |
98H7676 |
|
Product Name
|
Plugs and Receptacles |
60A Plg 2P3W Mg 204 480V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Geometry
Right Angle
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers