Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334106-DT04-2P
Category: Connectors, Interconnects>Rectan
Packaging: Bulk
Number of Positions: 2
Color: Gray
Features: IP68, IP6K9K
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 1
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: -DT04-2P-LSI,1734-10
Base Product Number: DT04
RoHS Status: ROHS3 Compliant
2-Pin Male Crimp Receptacle, 13A, 250V, Grey Product overview: DT04-2P from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT04-2P can be used for catalog matching and distributor lookup.
2 Rectangular Connectors - Housings Receptacle Gray
Deutsch DT04-2P Automotive Connector
Deutsch DT04-2P Automotive Connector
Deutsch DT04-2P Automotive Connector
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | LADD Distribution | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1334106-DT04-2P | 340-DT04-2P | 1734-1018-ND | 1878690 | DT04-2P |
| Product Name | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings | 13A 250V Electronic Connector | Rectangular Connector Housings | Automotive Connectors | Rectangular Connectors, Heavy Duty - DT Series |
| Connector Type | Rectangular Connectors, Heavy Duty | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty | |
| Termination | Crimp | Crimp | Crimp | ||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | Receptacle | ||
| Voltage Rating | 250 volts |