TE Connectivity Rectangular Connector Housings DT04-3P

Description
3 Rectangular Connectors - Housings Receptacle Gray
Request a Quote Datasheet
Description
3 Rectangular Connectors - Housings Receptacle Gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 1734-1019-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-1019-ND
Rectangular Connector Housings 1734-1019-ND
3 Rectangular Connectors - Housings Receptacle Gray

3 Rectangular Connectors - Housings Receptacle Gray

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1334157-DT04-3P - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1334157-DT04-3P
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1334157-DT04-3P
Manufacturer: TE Connectivity Deutsch Connectors Win Source Part Number: 1334157-DT04-3P Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 3 Color: Gray Features: IP68, IP6K9K Connector Type: Receptacle Contact Type: Male Pin Number of Rows: 2 Fastening Type: Latch Holder Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 78 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 1734-1019,-1494-DT04 -3P-CSI,-DT04-3P-SI Base Product Number: DT04 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity Deutsch Connectors
Win Source Part Number: 1334157-DT04-3P
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 3
Color: Gray
Features: IP68, IP6K9K
Connector Type: Receptacle
Contact Type: Male Pin
Number of Rows: 2
Fastening Type: Latch Holder
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 1734-1019,-1494-DT04-3P-CSI,-DT04-3P-SI
Base Product Number: DT04
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
13A 250V Electronic Connector
340-DT04-3P
13A 250V Electronic Connector 340-DT04-3P
3 Pos Grey Wire-to-Wire Receptacle, 13A, 250V Product overview: DT04-3P from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT04-3P can be used for catalog matching and distributor lookup.

3 Pos Grey Wire-to-Wire Receptacle, 13A, 250V Product overview: DT04-3P from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 250V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-DT04-3P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Connectors - 1878735 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1878735
Automotive Connectors 1878735
Deutsch DT04-3P Automotive Connector

Deutsch DT04-3P Automotive Connector

Supplier's Site
Automotive Connectors - 1878691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1878691
Automotive Connectors 1878691
Deutsch DT04-3P Automotive Connector

Deutsch DT04-3P Automotive Connector

Supplier's Site
Automotive Connectors - 1878735P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1878735P
Automotive Connectors 1878735P
Deutsch DT04-3P Automotive Connector

Deutsch DT04-3P Automotive Connector

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1734-1019-ND 1334157-DT04-3P 340-DT04-3P 1878735
Product Name Rectangular Connector Housings Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 13A 250V Electronic Connector Automotive Connectors
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Termination Crimp Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products