ABB AB Plugs and Receptacles DS4516MP000

Description
400A,PLG,4P5W,MG,516 ,3PY120V
Request a Quote Datasheet
Description
400A,PLG,4P5W,MG,516 ,3PY120V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plugs and Receptacles - 6308-DS4516MP000-ND - DigiKey
Thief River Falls, MN, United States
Plugs and Receptacles
6308-DS4516MP000-ND
Plugs and Receptacles 6308-DS4516MP000-ND
400A,PLG,4P5W,MG,516 ,3PY120V

400A,PLG,4P5W,MG,516,3PY120V

Buy Now Datasheet
400A Plg 4P5W Mg 516 3Py120V Abb - Thomas & Betts - 98H7648 - Newark, An Avnet Company
Chicago, IL, United States
400A Plg 4P5W Mg 516 3Py120V Abb - Thomas & Betts
98H7648
400A Plg 4P5W Mg 516 3Py120V Abb - Thomas & Betts 98H7648
400A PLG 4P5W MG 516 3PY120V

400A PLG 4P5W MG 516 3PY120V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 6308-DS4516MP000-ND 98H7648
Product Name Plugs and Receptacles 400A Plg 4P5W Mg 516 3Py120V Abb - Thomas & Betts
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

2mm Future Bus Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Termination Through Hole
Mounting PC Mount
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details