DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1350 1400 1450 1500 1550 1600 1640 1650 1660 1670 1680 1690 1693 1694 1695 1696 1697 1698 1699 1700 1701 1702 1703 1704 1705 1710 1720 1730 1740 1750 1760 1800 1850 1900 1950 2000 2050 2212
Product Name Notes
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"16 (2 x 8) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"18 (2 x 9) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole"
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
"24 (2 x 12) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole"
"24 (2 x 12) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin-Lead Through Hole"
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
"32 (2 x 16) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin-Lead Through Hole"
"40 (2 x 20) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin Through Hole"
"42 (2 x 21) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Tin-Lead Through Hole"
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin Through Hole"
1.0/2.3 Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Crimp
100A 2P3W MG INTERIOR 208V
100A REPL INT 4P5W MG 516K 120/2
100A,4P5W,MG,514, REPLAEMENT INT
100A,CON,3P4W,MG REP,304,277/480
100A,FEM-INT,2P3W,MG ,618,28VDC
100A,FEM-INT,3P4W,MG ,307,125/250
100A,INT,2P3W,MG,107 ,125V,FEM
100A,INT,2P3W,MG,107 ,125V,MA
100A,INT,2P3W,MG,116 ,120V
100A,INT,2P3W,MG,207 ,250V,MA
100A,INT,2P3W,MG,207 ,250V
100A,INT,2P3W,MG,618 ,00K,28VDC,F
100A,INT,2P3W,MG,618 ,00K,28VDC
100A,INT,2P3W,MG,618 ,28VDC
100A,INT,3P4W,407,3P 250V
100A,INT,3P4W,MG,304 ,277/480V
100A,INT,3P4W,MG,307 ,125/250
100A,INT,3P4W,MG,3P4 80V,CC
100A,INT,3P4W,MG,401 ,380V
100A,INT,3P4W,MG,404 ,00K,3P480V
100A,INT,3P4W,MG,404 ,3P480V, FEM
100A,INT,3P4W,MG,404 ,3P480V, MA
100A,INT,3P4W,MG,407 ,3P250V
100A,INT,3P4W,MG,414 ,3P600V.RPL
100A,INT,3P4W,MG,416 ,3P208V, FEM
100A,INT,3P4W,MG,416 ,3P208V, MA
100A,INT,3P4W,MG,421 ,3P440V, FEM
100A,INT,3P4W,MG,421 ,3P440V, MA
100A,INT,4P5W,MG,220 /380V, FEM
100A,INT,4P5W,MG,220 /380V, MA
100A,INT,4P5W,MG,504 ,277/480V, F
100A,INT,4P5W,MG,504 ,277/480V, M
100A,INT,4P5W,MG,514 ,3PY347V
100A,INT,4P5W,MG,516 ,3PY120/208V
100A,INT,4P5W,MG,516 ,3PY120V
100A,MA-INT,4P5W,MG, 516,3PY120/2
100A,REC/INT,2P3W,MG ,116,120V 60
11 Position Connector Header, Center Strip Contacts Surface Mount Tin
11 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin
12 Position Circular Connector Receptacle Housing Panel Mount
120 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
121 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
121 Position Circular Connector Receptacle Housing Panel Mount
13 Position Connector Header, Center Strip Contacts Surface Mount Tin
13 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin
14 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
14 Position Circular Connector Receptacle Housing Panel Mount
15 Position Connector Header, Center Strip Contacts Surface Mount Tin
15 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin
155 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
17 Position Connector Header, Center Strip Contacts Surface Mount Tin
17 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
17 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin
17 Position Plug Connector SCSI Free Hanging (In-Line) Solder
17 Position Receptacle Connector SCSI Free Hanging (In-Line) IDC
17 Position Receptacle Connector SCSI Surface Mount, Right Angle Solder
17 Position Two Piece Backshell and Cover Connector Black 180° Shielded
19 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
19 Position Circular Connector Receptacle Housing Panel Mount
19 Position Connector Header, Center Strip Contacts Surface Mount Tin
19 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin
200A,FEM-INT,3P4W,MG ,307,125/250
200A,FEM-INT,3P4W,MG ,404,3P480V
200A,FEM-INT,3P4W,MG ,416,3P208V,
200A,FEM-INT,4P5W,MG ,504,277/480
200A,FEM-INT,4P5W,MG ,516,3PY120V
200A,INT,3P4W,MG,304 ,277/480 VAC
200A,INT,3P4W,MG,307 ,125/250V
200A,INT,3P4W,MG,3P4 40V
200A,INT,3P4W,MG,404 ,00K,3P480V
200A,INT,3P4W,MG,417 ,3P208V
200A,INT,4P5W,MG,404 ,00K,3P480V
200A,INT,4P5W,MG,416 ,3P208V,CC
200A,INT,4P5W,MG,421 ,3P440V
200A,INT,4P5W,MG,504 ,00K,277/480
200A,INT,4P5W,MG,504 ,277/480V
200A,INT,4P5W,MG,514 ,3PY347/600,
200A,INT,4P5W,MG,516 ,3PY120V
200A,MA-INT,3P4W,MG, 404,3P480V
200A,REPL-INT,3P4W,M G,414,3P600V
21 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
21 Position Circular Connector Receptacle Housing Panel Mount
21 Position Connector Header, Center Strip Contacts Surface Mount Tin
21 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
21 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin
23 Position Connector Header, Center Strip Contacts Surface Mount Tin
23 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin
25 Position Connector Header, Center Strip Contacts Surface Mount Tin
25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
25 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin
25 Position Infiniband, 4x Receptacle Connector Solder Surface Mount, Right Angle
27 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
27 Position Circular Connector Receptacle Housing Panel Mount
27 Position Plug Connector SCSI Free Hanging (In-Line) Solder
27 Position Receptacle Connector SCSI Free Hanging (In-Line) IDC
27 Position Receptacle Connector SCSI Surface Mount Solder
27 Position Receptacle Connector SCSI Surface Mount, Right Angle Solder
27 Position Two Piece Backshell and Cover Connector Black 180° Shielded
30A,INT,2P3W,MG,107, 125V,MA
30A,INT,2P3W,MG,480V ,REPL FEMALE
30A,INT,2P3W,MG,480V ,REPL MALE
30A,INT,3P4W,MG,304, 00K,277/480V
30A,INT,3P4W,MG,304, 277/480V
30A,INT,3P4W,MG,404, 00K,3P480V,C
30A,INT,3P4W,MG,404, 3P480V
30A,INT,3P4W,MG,414, 00K,3P600V
30A,INT,4P5W,MG,504, 00K,277/480V
30A,INT,4P5W,MG,504, 3P277/480
30A,INT,4P5W,MG,516, 00K,3PY210V
30A,INT,4P5W,MG,521, 00K,3PY440V
30A,MA-INT,3P4W,MG,4 04,00K,3P480
30A,MA-INT,3P4W,MG,4 04,3P480V
30A,MA-INT,4P5W,MG,5 21,00K,3PY44
31 Position Connector Header, Center Strip Contacts Surface Mount Gold
31 Position Connector Header, Center Strip Contacts Surface Mount Tin
31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
31 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin
31 Position Rectangular Receptacle Connector IDC Tin 28 AWG
37 Position Circular Connector Receptacle Housing Panel Mount
37 Position Plug Connector SCSI Free Hanging (In-Line) Solder
37 Position Plug Connector SCSI Surface Mount Solder
37 Position Receptacle Connector SCSI Free Hanging (In-Line) IDC
37 Position Receptacle Connector SCSI Surface Mount, Right Angle Solder
37 Position Two Piece Backshell and Cover Connector Black 180° Shielded
38 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
38 Position Circular Connector Receptacle Housing Panel Mount
4 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
4 Position Circular Connector Receptacle Housing Panel Mount
400A REC INT 4P5W MG 504 277/480
400A, INT, 4P5W, 514, 3P/347/600
400A,INT,3P4W,MG,404 ,00K,3P480V
400A,INT,3P4W,MG,404 ,3P480V
400A,INT,3P4W,MG,414 ,000,3P600V
400A,INT,3P4W,MG,414 ,00K,3P600V
400A,INT,3P4W,MG,414 ,3P600V
400A,INT,3P4W,MG,416 ,3P208V
400A,INT,4P5W,MG,504 ,3PY277/480
400A,INT,4P5W,MG,516 ,3PY120V
400A,INT,4P5W,MG,516 ,3PY277/480
400A,MA-INT,3P4W,MG, 404,00K,3P48
400A,MA-INT,3P4W,MG, 404,3P480V
400A,MA-INT,3P4W,MG, 416,3P208V
400A,MA-INT,4P5W,MG, 516,3PY120V
400AMP,INT,3P4W,MG,4 10,3P600V K
400AMP,INT,3P4W,MG,4 14,3P600V
41 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
41 Position Circular Connector Receptacle Housing Panel Mount
41 Position Connector Header, Center Strip Contacts Surface Mount Gold
41 Position Connector Header, Center Strip Contacts Surface Mount Tin
41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
41 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin
41 Position Rectangular Receptacle Connector IDC Tin 28 AWG
45 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
45 Position Circular Connector Receptacle Housing Panel Mount
48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
48 Position Din Connector Plug, Male Pins Gold Through Hole
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
48 Position Din Connector Receptacle, Female Sockets Gold Through Hole
51 Position Connector Header, Center Strip Contacts Surface Mount Gold
51 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
51 Position Plug Connector SCSI Free Hanging (In-Line) Solder
51 Position Plug Connector SCSI Surface Mount, Right Angle Solder
51 Position Receptacle Connector SCSI Free Hanging (In-Line) IDC
51 Position Receptacle Connector SCSI Surface Mount, Right Angle Solder
51 Position Two Piece Backshell and Cover Connector Black 180° Shielded
55 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
60A,2P3W,104 2P277V,INT,CONN/REC
60A,FEM-INT,4P5W,MG, 508,00K,3P22
60A,FEM-INT,4P5W,MG, 516,3PY120V
60A,INT,3P4W,MG,125/ 250V,REPL
60A,INT,3P4W,MG,307, 125/250V
60A,INT,3P4W,MG,404, 00K,3P480V
60A,INT,3P4W,MG,404, 3P480V,FEM
60A,INT,3P4W,MG,404, 3P480V,MA
60A,INT,3P4W,MG,404, 3P480V
60A,INT,3P4W,MG,414, 3P600V,FEM
60A,INT,3P4W,MG,414, 3P600V,MA
60A,INT,3P4W,MG,416, 3P208V
60A,INT,4P5W,MG,504, 00K,277/480V
60A,INT,4P5W,MG,504, 277/480V
60A,INT,4P5W,MG,508, 00K,3P220V
60A,INT,4P5W,MG,516, 3PY120V
60A,MA-INT,4P5W,MG,5 04,00K,277/4
60A,MA-INT,4P5W,MG,5 04,277/480V
61 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
61 Position Circular Connector Receptacle Housing Panel Mount
73 Position Infiniband, 12x Receptacle Connector Solder Surface Mount, Right Angle
74 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
74 Position Circular Connector Receptacle Housing Panel Mount
85 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
85 Position Circular Connector Receptacle Housing Panel Mount
9 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
9 Position Circular Connector Receptacle Housing Panel Mount
9 Position Connector Header, Center Strip Contacts Surface Mount Gold
9 Position Connector Header, Center Strip Contacts Surface Mount Tin
9 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
9 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Tin
92 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
92 Position Circular Connector Receptacle Housing Panel Mount
96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle
96 Position Din Connector Plug, Male Pins Gold Through Hole
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole
ADPT AT MDM DB25F/DB9F LOW PR
ADPT COVER DB15 BLK PLASTIC
ADPT COVER DB15 GRAY PLASTIC
ADPT COVER DB25 GRAY PLASTIC
ADPT COVER DB25 SHIELDED MTL
ADPT COVER DB9 BLK PLASTIC
ADPT COVER DB9 GRAY PLASTIC
ADPT DB15M/F CAP FILTER
ADPT DB15M/F FERRITE FILTER
ADPT DB25M/F CAP FILTER
ADPT DB25M/F FERRITE FILTER
ADPT DB37M/F CAP FILTER
ADPT DB37M/F FERRITE FILTER
ADPT DB9M/F CAP FILTER
ADPT DB9M/F FERRITE FILTER
ADPT GNDR CHGR DB15 SLIM F/F
ADPT GNDR CHGR DB15 SLIM M/M
ADPT GNDR CHGR DB25 SLIM F/F
ADPT GNDR CHGR DB25 SLIM M/M
ADPT GNDR CHGR DB37 SLIM F/F
ADPT GNDR CHGR DB37 SLIM M/M
ADPT GNDR CHGR DB50 SLIM F/F
ADPT GNDR CHGR DB50 SLIM M/M
ADPT GNDR CHGR DB9 SLIM F/F
ADPT GNDR CHGR DB9 SLIM M/M
ADPT GNDR CHGR HD15 SLIM F/F
ADPT GNDR CHGR HD15 SLIM M/M
ADPT GNDR CHGR HD26 SLIM F/F
ADPT GNDR CHGR HD26 SLIM M/M
ADPT GNDR CHGR HD44 SLIM F/F
ADPT GNDR CHGR HD44 SLIM M/M
ADPT GNDR CHGR HD62 SLIM F/F
ADPT GNDR CHGR HD62 SLIM M/M
ADPT GNDR CHGR HD78 SLIM F/F
ADPT GNDR CHGR HD78 SLIM M/M
ADPT GNDR CHGR SCSI 50 F/F
ADPT GNDR CHGR SCSI 50 M/M
ADPT SKT SAVER DB15 SLIM M/F
ADPT SKT SAVER DB25 SLIM M/F
ADPT SKT SAVER DB37 SLIM M/F
ADPT SKT SAVER DB50 SLIM M/F
ADPT SKT SAVER DB9 SLIM M/F
ADPT SKT SAVER HD15 SLIM M/F
ADPT SKT SAVER HD26 SLIM M/F
ADPT SKT SAVER HD44 SLIM M/F
ADPT SKT SAVER HD62 SLIM M/F
ADPT SKT SAVER HD78 SLIM M/F
ADPT SKT SAVER SCSI 50 M/F
ADPT VGA GNDR CHGR HD15F/F
ADPT VGA GNDR CHGR HD15M/M
ADPT VGA SKT SAVER HD15M/F
ADPT,DB9M/F RA ORIENTATION 1 PRE
ADPT,DB9M/F RA ORIENTATION 2 PRE
ADPT,DB9M/F RA ORIENTATION 3 PRE
ADPT,HDB15M/F RA ORIENTATION 1 P
ADPTDB15M/F RA ORIENTATION 1
ADPTDB15M/F RA ORIENTATION 2
ADPTDB15M/F RA ORIENTATION 3
ADPTDB25M/F RA ORIENTATION 1
ADPTDB25M/F RA ORIENTATION 2
ADPTDB25M/F RA ORIENTATION 3
ADPTDB37M/F RA ORIENTATION 1
ADPTDB37M/F RA ORIENTATION 2
ADPTDB37M/F RA ORIENTATION 3
ADPTDB9M/F RA ORIENTATION 1
ADPTDB9M/F RA ORIENTATION 2
ADPTDB9M/F RA ORIENTATION 3
ADPTHD15M/F RA ORIENTATION 3
ADPTHDB15M/F RA ORIENTATION 1
ADPTHDB15M/F RA ORIENTATION 2
BACKPLANE HOUSING
Board Lock Screw (Slotted) For D-Sub Connectors, PCB Mounted
CABLE ASSY DB25F-DB9M
CABLE ASSY DB25M-DB9F
CONN D-SUB HD PLUG 15POS R/A
CONN D-SUB HD RCPT 15POS R/A
CONN D-SUB PLG 9POS R/A TERM BLK
CONN D-SUB PLUG 15POS R/A
CONN D-SUB PLUG 25POS R/A
CONN D-SUB RCPT 15POS R/A
CONN D-SUB RCPT 25POS R/A
CONN D-SUB RCPT 9P R/A TERM BLK
CONN HDR 11POS SMD TIN
CONN HDR 9POS SMD GOLD
CONN HDR 9POS SMD TIN
CONN RCPT 11POS SMD TIN
CONN RCPT 31POS SMD TIN
CONN RCPT 9POS SMD GOLD
CONN RCPT 9POS SMD TIN
CONN RECEPT 9POS 1MM SMD TIN
Connector Cable Clamp For D-Sub Connectors, Male
Connector Cap (Cover), Protective For DF9M Series
Connector Protective Cover For DF9M Series
Connector Strain Relief For DF9M Series
COVER FOR DGB15FT
COVER FOR DGB15MT1
COVER FOR DGB25FT
COVER FOR DGB25MT1
COVER FOR DGB9FT
COVER FOR DGB9MT1
COVER FOR DGBH15FT
COVER FOR DGBH15MT1
D.FL Connector Receptacle, Male Pin 75Ohm Surface Mount Solder
DVI-I, Dual Link Receptacle Connector 29 Position Panel Mount, Through Hole
GASKET
INSTALL SCREW FOR DH80A RCPTS
Jackscrew Socket For D-Sub Right Angle PCB Connectors
MG MA REPL INT ASSY 200A 4P5W 3P
PLUG ASSY
Position Circular Connector
RECP ASSY

<< Prev Next >>