ABB AB
Plugs and Receptacles
DS6107MP000
Description
60A,PLG,2P3W,MG,107,
125V
-
DigiKey
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Datasheet
Description
60A,PLG,2P3W,MG,107,
125V
Request a Quote
Email Supplier
Datasheet
Suppliers
60A,PLG,2P3W,MG,107,
125V
Buy Now
Datasheet
60A Plg 2P3W Mg 107 125V Abb - Thomas & Betts
98H7667
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
6308-DS6107MP000-ND |
98H7667 |
|
Product Name
|
Plugs and Receptacles |
60A Plg 2P3W Mg 107 125V Abb - Thomas & Betts |
|
Mounting
|
Free Hanging (In-Line)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Connector Type
DIN Connector
View Details
2 suppliers
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug; Female / Jack
Mounting
Through hole
View Details