(4) 3 Pin Busses, Gold Contacts
REC, 12P, BLK, BUSBAR 4X3, GOLD,
| LADD Distribution | DigiKey | |
|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors |
| Product Number | DT04-12PB-P031 | 1734-DT04-12PB-P031-ND |
| Product Name | Rectangular Connectors, Heavy Duty - DT Series | Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | |
| Geometry | Straight | |
| Mounting | Receptacle | Surface Mount |
| Current Rating | 13.0 amps |