Amphenol LTW Circular Connector Assemblies CU-18BFFA-LL7001

Description
18 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
18 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1754-1116-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1754-1116-ND
Circular Connector Assemblies 1754-1116-ND
18 Position Circular Connector Plug, Female Sockets Solder Cup

18 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Industrial Circular Connectors - 192962 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
192962
Industrial Circular Connectors 192962
Standard Circular Connector ASSY LOCK 18

Standard Circular Connector ASSY LOCK 18

Supplier's Site
Circular Connector, Rcpt, 18Pos, Cable; Product Range Amphenol Ltw - 03AC9656 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18Pos, Cable; Product Range Amphenol Ltw
03AC9656
Circular Connector, Rcpt, 18Pos, Cable; Product Range Amphenol Ltw 03AC9656
CIRCULAR CONNECTOR, RCPT, 18POS, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 18POS, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet RoHS Compliant: Yes

Supplier's Site
Circular Connector, Rcpt, 18Pos, Cable; Product Range Amphenol Ltw - 10AC6807 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 18Pos, Cable; Product Range Amphenol Ltw
10AC6807
Circular Connector, Rcpt, 18Pos, Cable; Product Range Amphenol Ltw 10AC6807
CIRCULAR CONNECTOR, RCPT, 18POS, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

CIRCULAR CONNECTOR, RCPT, 18POS, CABLE; Product Range:Middle (C) Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:18Contacts; Circular Contact Type:Solder Socket; Coupling Style:Bayonet; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1754-1116-ND 192962 03AC9656
Product Name Circular Connector Assemblies Industrial Circular Connectors Circular Connector, Rcpt, 18Pos, Cable; Product Range Amphenol Ltw
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 2.0 amps
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connectors - 1300G5 - Lingto Electronic Limited
Specs
Geometry Single Pole
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Circular Connector Assemblies - CAJ.M34.SLL.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details
2 suppliers