Panduit Corp. Lugs CXS35-36-C

Description
Terminal Connector Rectangular Lug, Grounding 6-14 AWG 3/16 Stud
Request a Quote Datasheet
Description
Terminal Connector Rectangular Lug, Grounding 6-14 AWG 3/16 Stud
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lugs - 298-11609-ND - DigiKey
Thief River Falls, MN, United States
Terminal Connector Rectangular Lug, Grounding 6-14 AWG 3/16 Stud

Terminal Connector Rectangular Lug, Grounding 6-14 AWG 3/16 Stud

Buy Now Datasheet
Connectors, Interconnects - Terminals - Rectangular Connectors - 1026394-CXS35-36-C - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Rectangular Connectors
1026394-CXS35-36-C
Connectors, Interconnects - Terminals - Rectangular Connectors 1026394-CXS35-36-C
Win Source Part Number: 1026394-CXS35-36-C Category: Connectors, Interconnects>Termin als - Rectangular Connectors Series: Pan-Lug® Features: With Screw Termination: Screw Package: Bulk Wire Gauge: 6-14 AWG Contact Material: Copper Standard Package: 100 Terminal Type: Lug, Grounding Width - Outer Edges: 0.380" (9.65mm) Length - Overall: 1.080" (27.43mm) Insulation: Non-Insulated Tab Thickness: 0.050" (1.27mm) Stud/Tab Size: 3/16 Stud Terminal Style: Single Stud Hole Mounting Type: Free Hanging (In-Line) Alternative Parts (Cross-Reference): 2-33457-2; CXS35-36T-C; 19221-0239; CS25-18SL-CY; CS35-36SL-CY; 19221-0248CXS35-36-C .; ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: 298-11609,CXS35-36-C -ND Base Product Number: CXS35

Win Source Part Number: 1026394-CXS35-36-C
Category: Connectors, Interconnects>Terminals - Rectangular Connectors
Series: Pan-Lug®
Features: With Screw
Termination: Screw
Package: Bulk
Wire Gauge: 6-14 AWG
Contact Material: Copper
Standard Package: 100
Terminal Type: Lug, Grounding
Width - Outer Edges: 0.380" (9.65mm)
Length - Overall: 1.080" (27.43mm)
Insulation: Non-Insulated
Tab Thickness: 0.050" (1.27mm)
Stud/Tab Size: 3/16 Stud
Terminal Style: Single Stud Hole
Mounting Type: Free Hanging (In-Line)
Alternative Parts (Cross-Reference): 2-33457-2; CXS35-36T-C; 19221-0239; CS25-18SL-CY; CS35-36SL-CY; 19221-0248CXS35-36-C.;
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-11609,CXS35-36-C-ND
Base Product Number: CXS35

Buy Now Datasheet
Lug/Connector - 58964888 - Radwell International
Willingboro, NJ, United States
Lug/Connector
58964888
Lug/Connector 58964888
THE CXS35-36-C MECHANICAL CONNECTOR LUG ONE-HOLE COPPER, SINGLE BARREL, IS MADE FROM HIGH STRENGTH ELECTROLYTIC COPPER TO PROVIDE PREMIUM ELECTRICAL AND MECHANICAL PERFORMANCE FOR WIDE WIRE RANGE-TAKING CAPABILITY THAT HELPS MINIMIZE INVENTORY REQUIREMENT. FREE 2 YEAR RADWELL WARRANTY

THE CXS35-36-C MECHANICAL CONNECTOR LUG ONE-HOLE COPPER, SINGLE BARREL, IS MADE FROM HIGH STRENGTH ELECTROLYTIC COPPER TO PROVIDE PREMIUM ELECTRICAL AND MECHANICAL PERFORMANCE FOR WIDE WIRE RANGE-TAKING CAPABILITY THAT HELPS MINIMIZE INVENTORY REQUIREMENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 298-11609-ND 1026394-CXS35-36-C 58964888
Product Name Lugs Connectors, Interconnects - Terminals - Rectangular Connectors Lug/Connector
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Electrical Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector; USB
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details