Switchcraft, Inc. Circular Connector Assemblies CXS3106A14S6S

Description
6 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet
Description
6 Position Circular Connector Plug, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - CXS3106A14S6S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
CXS3106A14S6S-ND
Circular Connector Assemblies CXS3106A14S6S-ND
6 Position Circular Connector Plug, Female Sockets Solder Cup

6 Position Circular Connector Plug, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Switchcraft/conxall - 73P5086 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Switchcraft/conxall
73P5086
Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Switchcraft/conxall 73P5086
CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

CIRCULAR CONNECTOR PLUG SIZE 14S, 6 POSITION, CABLE; Product Range:-; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:6Contacts; Circular Contact Type:Solder Socket; Coupling Style:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number CXS3106A14S6S-ND 73P5086
Product Name Circular Connector Assemblies Circular Connector Plug Size 14S, 6 Position, Cable; Product Range Switchcraft/conxall
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details