TE Connectivity Rectangular Wire & Cable Connectors & Housings CW8980-000

Description
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket, Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket, Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - CW8980-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
CW8980-000
Rectangular Wire & Cable Connectors & Housings CW8980-000
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket, Pin Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket, Pin

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Rectangular Connector Accessories - A139078-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A139078-ND
Rectangular Connector Accessories A139078-ND
Connector Backshell For MTC100 Series

Connector Backshell For MTC100 Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number CW8980-000 A139078-ND
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057853-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
RF Connectors - 1052092-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Crimp
View Details
3 suppliers
Automotive Connector Backshells - 7242393 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers