TE Connectivity Rectangular Wire & Cable Connectors & Housings CW8996-000

Description
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin, Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin, Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - CW8996-000 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
CW8996-000
Rectangular Wire & Cable Connectors & Housings CW8996-000
Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin, Socket Dimensions Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Housing Features Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin, Socket

Dimensions


  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Housing Features


  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now
Swedesboro, NJ, United States
Contacts
CW8996-000
Contacts CW8996-000
MTC Solder

MTC Solder

Buy Now
Swedesboro, NJ, United States
Contacts
CW8996-000
Contacts CW8996-000
Contacts

Contacts

Buy Now
Rectangular Connector Accessories - A139079-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A139079-ND
Rectangular Connector Accessories A139079-ND
Connector Backshell For MTC100 Series

Connector Backshell For MTC100 Series

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number CW8996-000 CW8996-000 A139079-ND
Product Name Rectangular Wire & Cable Connectors & Housings Contacts Rectangular Connector Accessories
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 102398-3 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
In-Series Adapters - 1-1478238-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
4 suppliers
Rectangular Connector Accessories - 1734-1011-053-1205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details