TE Connectivity Magnetic Wire Connectors 63775-1

Description
Terminal Magnetic Connector 14-18 AWG IDC
Request a Quote Datasheet
Description
Terminal Magnetic Connector 14-18 AWG IDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Wire Connectors - A111551TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A111551TR-ND
Magnetic Wire Connectors A111551TR-ND
Terminal Magnetic Connector 14-18 AWG IDC

Terminal Magnetic Connector 14-18 AWG IDC

Buy Now Datasheet
Magnetic Wire Connectors - A111551CT-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A111551CT-ND
Magnetic Wire Connectors A111551CT-ND
Terminal Magnetic Connector 14-18 AWG IDC

Terminal Magnetic Connector 14-18 AWG IDC

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63775-1
Electronic Connector 392-63775-1
Mag-Mate Terminal 14-18AWG Brass Tab 15.24mm Tin Carton/Reel Product overview: 63775-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63775-1 can be used for catalog matching and distributor lookup.

Mag-Mate Terminal 14-18AWG Brass Tab 15.24mm Tin Carton/Reel Product overview: 63775-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63775-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Terminals - Magnetic Wire Connectors - 1363224-63775-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Magnetic Wire Connectors
1363224-63775-1
Connectors, Interconnects - Terminals - Magnetic Wire Connectors 1363224-63775-1
Win Source Part Number: 1363224-63775-1 Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Mag-Mate Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63775 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 14-18 AWG Termination: IDC Terminal Type: Poke-In Tab Terminal

Win Source Part Number: 1363224-63775-1
Category: Connectors, Interconnects - Terminals - Magnetic Wire Connectors
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Mag-Mate
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 63775
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 14-18 AWG
Termination: IDC
Terminal Type: Poke-In Tab Terminal

Buy Now Datasheet
Tab, Mag-Mate Poke-In Tpbr Rohs Compliant Amp - Te Connectivity - 16H2548 - Newark, An Avnet Company
Chicago, IL, United States
Tab, Mag-Mate Poke-In Tpbr Rohs Compliant Amp - Te Connectivity
16H2548
Tab, Mag-Mate Poke-In Tpbr Rohs Compliant Amp - Te Connectivity 16H2548
TAB, MAG-MATE POKE-IN TPBR ROHS COMPLIANT: YES

TAB, MAG-MATE POKE-IN TPBR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A111551TR-ND 392-63775-1 1363224-63775-1 16H2548
Product Name Magnetic Wire Connectors Electronic Connector Connectors, Interconnects - Terminals - Magnetic Wire Connectors Tab, Mag-Mate Poke-In Tpbr Rohs Compliant Amp - Te Connectivity
Contact Size (AWG) 14 to 18 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Power Connectors - 114916P3-50 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers