TE Connectivity Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 63769-1

Description
Win Source Part Number: 1364930-63769-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63769 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-18 AWG Insulation: Non-Insulated Length - Overall: 0.590" (14.99mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.105" (2.67mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1364930-63769-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63769 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-18 AWG Insulation: Non-Insulated Length - Overall: 0.590" (14.99mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.105" (2.67mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1364930-63769-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1364930-63769-1
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1364930-63769-1
Win Source Part Number: 1364930-63769-1 Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Faston Package: Tape & Reel (TR) Product Status: Active Base Product Number: 63769 Mounting Type: Free Hanging (In-Line) HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Wire Gauge: 16-18 AWG Insulation: Non-Insulated Length - Overall: 0.590" (14.99mm) Termination: Crimp Contact Material: Brass Terminal Type: Standard Gender: Female Tab Width: 0.187" (4.75mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.250" (6.35mm) Insulation Diameter: 0.105" (2.67mm)

Win Source Part Number: 1364930-63769-1
Category: Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Faston
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 63769
Mounting Type: Free Hanging (In-Line)
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Wire Gauge: 16-18 AWG
Insulation: Non-Insulated
Length - Overall: 0.590" (14.99mm)
Termination: Crimp
Contact Material: Brass
Terminal Type: Standard
Gender: Female
Tab Width: 0.187" (4.75mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.250" (6.35mm)
Insulation Diameter: 0.105" (2.67mm)

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111550TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111550TR-ND
Quick Connects, Quick Disconnect Connectors A111550TR-ND
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A111550CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A111550CT-ND
Quick Connects, Quick Disconnect Connectors A111550CT-ND
"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"

"0.187"" (4.75mm) Quick Connect Female 16-18 AWG Crimp Connector Non-Insulated"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-63769-1
Electronic Connector 392-63769-1
Female Brass Receptacle Terminal 16-18AWG 4.75mm Tab Product overview: 63769-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63769-1 can be used for catalog matching and distributor lookup.

Female Brass Receptacle Terminal 16-18AWG 4.75mm Tab Product overview: 63769-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-63769-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
187 Faston Rec 18-16 Awg Br Amp - Te Connectivity - 36AC7074 - Newark, An Avnet Company
Chicago, IL, United States
187 Faston Rec 18-16 Awg Br Amp - Te Connectivity
36AC7074
187 Faston Rec 18-16 Awg Br Amp - Te Connectivity 36AC7074
187 FASTON REC 18-16 AWG BR

187 FASTON REC 18-16 AWG BR

Supplier's Site
Sheung Wan, Hong Kong
Terminals
63769-1
Terminals 63769-1
Terminals 187 FAST RCPT HSG 3

Terminals 187 FAST RCPT HSG 3

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1364930-63769-1 A111550TR-ND 392-63769-1 36AC7074 63769-1
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors Electronic Connector 187 Faston Rec 18-16 Awg Br Amp - Te Connectivity Terminals
Termination Crimp Receptacle Crimp
Unlock Full Specs
to access all available technical data