Altech Corp. Datasheets for Circuit Breakers
Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more
| Product Name | Notes |
|---|---|
| Features: UL 1077 Approval DIN Rail Mounted 17.5mm width per pole Thermal Magnetic 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity Positive Trip indicator | |
| Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic 10kA Short Circuit Interrupting Capacity Positive Trip Indicator | |
| Features: Available in AC and DC models DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity | |
| Features: DIN Rail Mounted 17.5mm width per pole Thermal Magnetic Current Limiting 0.3-60A / 480Y/277V AC, 50/60Hz 10kA Short Circuit | |
| Features: DIN Rail Mounted 17.5mm width per pole Thermal Magnetic Current Limiting 0.3-60A / 480Y/277V AC, 50/60Hz 10kA Short Circuit Withstand Capacity | |
| Features: DIN Rail Mounted 17.5mm Width Per Pole Thermal Magnetic Current Limiting Positive Trip Indicator 0.3-60A / 480Y/277V AC, 50/60Hz 10kA Short Circuit | |
| Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity |
| << Prev | Next >> |