The 2Z1.6UM is a two-pole, Z-characteristic manual motor controller in the UM (V-EA) series, designed for motor control and protection with thermal-magnetic trip functionality. It is DIN rail mounted with a width of 17.5 mm per pole and rated for 0.3-63 A at 480Y/277 V AC, 50/60 Hz. It has a short circuit withstand rating of 10 kA with UL-listed RK5 backup fuses or MCCBs, and meets UL508 listing. The Z-characteristic provides a low magnetic trip point (2-3 times rated current) suitable for semiconductor and low-inrush applications. Terminal torque is 2-2.5 Nm, with terminal acceptability for 18-3 AWG top and 18-2 AWG bottom conductors. It operates from -25°C to 70°C and has IP20 protection. The device is rated for 10,000 mechanical operations under AC motor starting and general use conditions.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2Z1.6UM | 2Z1.6UM |
| Product Name | Double Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 1.6 amps | 1.6 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |