The 2E03UM is a two-pole, E-characteristic manual motor controller in the UM (V-EA) series, designed for AC motor starting and applications with high inrush currents. It is DIN rail mounted with a width of 17.5 mm per pole and supports a current rating of 0.3 A at 480Y/277 V AC, 50/60 Hz. The device features thermal-magnetic trip protection with a short circuit withstand rating of 10 kA when protected by a UL-listed RK5 back-up fuse or MCCB. It meets UL508 standards and is suitable as a motor disconnect. Terminal sizes accept 18-3 AWG top and 18-2 AWG bottom conductors, with a torque range of 2 to 2.5 Nm. The operating temperature range is -25°C to 70°C, and the degree of protection is IP20. All variants in the UM (V-EA) series share these core specifications.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2E03UM | 2E03UM |
| Product Name | Double Pole E-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 0.3000 amps | 0.3000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |