The DLS7 Series 3B3UR is a three-pole, thermal-magnetic supplementary protector rated for 3.0A at 277V AC, designed for load-side protection of sensitive electronics, power supplies, and appliance circuits. It is DIN rail mounted with a width of 17.5mm per pole and complies with UL1077 as a recognized supplementary protector. The device has a 10kA short circuit withstand rating with no backup fuse, and terminal torque ranges from 2 to 2.5 Nm. It operates within an ambient temperature range of -25°C to +70°C and features IP20 protection. Its B-trip characteristic provides thermal trip at 1.13x to 1.45x rated current and magnetic trip at 3x to 5x rated current. Electrical and mechanical life ratings are 6,000 and 10,000 cycles respectively.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3B3UR | 3B3UR |
| Product Name | Triple Pole B-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 3 amps | 3 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 | |
| Miniature Circuit Breaker Features | Supplementary Protector |