The 2DU16L is a two-pole AC miniature molded case circuit breaker with a thermal-magnetic trip mechanism, designed for DIN rail mounting. It has a width of 17.5 mm and is rated for 16 A at 240 V AC with a 10 kA short circuit interrupting capacity. It features a positive trip indicator (red for on, green for off), operates within a temperature range of -25°C to 60°C, and accepts copper wire terminals sized 14-3 AWG with a torque of 17.5 lb-in (2.0 Nm) or 18-16 AWG with 25 lb-in (2.8 Nm). It is UL 489 listed and has an electrical life of 6,000 cycles and a mechanical life of 10,000 cycles. The breaker has D-characteristic trip behavior, suitable for high inrush loads such as motors and transformers. Line and load connections are reversible.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2DU16L | 2DU16L |
| Product Name | Miniature Molded Double Pole AC Case Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 16 amps | 16 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |