The 2Z50UM is a two-pole Z-trip manual motor controller from the UM (V-EA) series, designed for motor disconnect and general AC applications with a current rating of 50A and voltage rating of 480Y/277V AC, 50/60Hz. It features thermal-magnetic trip characteristics with a very low magnetic trip point suited for semiconductor and low-surge-current applications. The device is DIN rail mounted with a width of 17.5mm per pole, has a short circuit withstand rating of 5kA, and meets UL508 listing requirements. Terminal connections accept 18-3 AWG top and 18-2 AWG bottom conductors, with a torque range of 2-2.5 Nm. It operates within a temperature range of −25°C to 70°C and has an IP20 degree of protection.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2Z50UM | 2Z50UM |
| Product Name | Double Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 50 amps | 50 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |