The 2Z2.5UM is a double-pole, Z-characteristic manual motor controller rated for 0.3-63A and 480Y/277V AC at 50/60Hz, designed for applications with low inrush currents and short-circuit withstand requirements. It features thermal-magnetic trip protection, a width of 17.5mm per pole, and is DIN rail mounted. The device has a 10kA short-circuit withstand rating for currents up to 10A and is UL508 listed. Terminal acceptability is 18-2 AWG for bottom connections and 18-3 AWG for top connections, with a torque range of 2-2.5 Nm. Operating temperature ranges from -25°C to 70°C, and it meets IP20 ingress protection. Internal resistance at rated current is 0.295 ohms, with magnetic trip points at 2-3 times rated current. Mechanical endurance is rated for 10,000 ON/OFF operations under standard conditions.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2Z2.5UM | 2Z2.5UM |
| Product Name | Double Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 2.5 amps | 2.5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |