The 3B50UM is a three-pole, DIN rail-mounted manual motor controller with thermal-magnetic tripping, rated for 50A at 480Y/277V AC, 50/60Hz. It has a width of 17.5mm per pole and a short-circuit withstand rating of 10kA when protected by UL-listed RK5 fuses or MCCBs. It operates from -25°C to 70°C, features IP20 protection, and accepts 18-3 AWG top and 18-2 AWG bottom terminals with 2-2.5 Nm torque. Trip characteristics follow B-curve: thermal trip between 1.13x-1.45x rated current, magnetic trip between 3x-5x. Mechanical endurance is rated for 10,000 operations under motor-starting duty. It is UL508 listed and suitable for motor control, general AC, resistance loads, and discharge lamp ballasts.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3B50UM | 3B50UM |
| Product Name | Triple Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 50 amps | 50 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |