The 3B40UR is a three-pole, DIN rail-mounted supplementary protector with thermal-magnetic trip characteristics, rated for 40A at 480Y/277V AC, 50/60Hz. It has a 10kA short-circuit withstand rating with a UL-listed Class J backup fuse and a width of 17.5mm per pole. It is UL1077 recognized and operates within an ambient temperature range of -25°C to +70°C. Terminal acceptability is 18-3 AWG top and 18-2 AWG bottom for copper wire only, with a torque range of 2-2.5 N·m. The device supports 6,000 electrical and 10,000 mechanical switching cycles and meets IEC/EN60529 IP20 protection. Ambient and adjacent mounting temperature derating applies per the product's correction curve.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3B40UR | 3B40UR |
| Product Name | Triple Pole B-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 40 amps | 40 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 | |
| Miniature Circuit Breaker Features | Supplementary Protector |