Altech Corp. Manual Motor Double Pole Controllers Circuit Breakers 2G50UM

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Manual Motor Double Pole Controllers Circuit Breakers - 2G50UM - Altech Corp.
Flemington, NJ, USA
Manual Motor Double Pole Controllers Circuit Breakers
2G50UM
Manual Motor Double Pole Controllers Circuit Breakers 2G50UM
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers - 2G50UM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers
2G50UM
Circuit Breakers 2G50UM
2G50UM, 50A, CIRCUIT BREAKER

2G50UM, 50A, CIRCUIT BREAKER

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2G50UM 2G50UM
Product Name Manual Motor Double Pole Controllers Circuit Breakers Circuit Breakers
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 50 amps 50 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Breakers - 1920-09134911-ND - DigiKey
Specs
Rated Current 40 amps
Features Trip Indicator
Mounting Style Din Rail Mounted
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C40DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breaker;Therm/Mag;Togl;Cur-Rtg 2A;DIN Rail;1 Pole;Screw Snap;B - 70075456 - Allied Electronics, Inc.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 42 volts
Rated Current 2 amps
View Details