The 3B1.6UM is a three-pole manual motor controller with B-characteristic trip, rated for 1.6A at 480Y/277V AC, 50/60Hz. It is DIN rail mounted with a width of 17.5mm per pole, features thermal magnetic tripping, and has a short circuit withstand rating of 10kA when protected by a UL-listed RK5 fuse or MCCB. It complies with UL508 and is listed as suitable as a motor disconnect. Operating temperature ranges from -25°C to 70°C, with terminal torque of 2 to 2.5 Nm and acceptability for top terminals from 18 to 3 AWG. The device meets IEC/EN 60529 IP20 for protection rating and can be mounted in any orientation.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3B1.6UM | 3B1.6UM |
| Product Name | Triple Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 1.6 amps | 1.6 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |