The 2D3.5UM is a double-pole, DIN rail-mounted manual motor controller with thermal-magnetic tripping, rated for 480Y/277V AC at 50/60 Hz and a current of 3.5 A. It features a width of 17.5 mm per pole, terminal acceptability of 18-3 AWG top and 18-2 AWG bottom, and a terminal torque of 20 lb.in. The device has a short-circuit withstand rating of 10 kA when protected by an UL-listed RK5 fuse or MCCB, and operates within a temperature range of -25°C to 55°C. It is UL508 listed and C22.2 No.14 certified, suitable for motor starting, general AC use, and resistive loads.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D3.5UM | 2D3.5UM |
| Product Name | Manual Motor Double Pole Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | |
| Rated DC Voltage | 24 to 48 volts | |
| Rated Current | 3.5 amps | 3.5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |