The 2E2.5UM is a two-pole, DIN rail-mounted manual motor controller with thermal-magnetic protection, designed for AC motor starting and general use applications. It operates at 480Y/277V AC, 50/60Hz, with a rated current of 2.5A and E-characteristic trip curve for high-inrush applications. The device has a 10kA short-circuit withstand rating with a UL-listed RK5 back-up fuse, measures 17.5mm width per pole, and supports terminal sizes from 18-3 AWG top and 18-2 AWG bottom, with a torque range of 2-2.5 Nm. It is UL508 listed, certified to IEC/EN 60529 IP20, and operates within a temperature range of -25°C to 70°C. Mechanical endurance is rated for 10,000 operations under AC motor starting conditions.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2E2.5UM | 2E2.5UM |
| Product Name | Double Pole E-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 2.5 amps | 2.5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |