Altech Corp. Double Pole D-Trip Supplementary Circuit Breakers 2D32UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2D32UR is a double-pole D-trip supplementary protector rated for 32A at 480Y/277V AC, DIN rail mounted, with a width of 17.5 mm per pole. It has a 10 kA short circuit withstand rating with a UL-listed Class J back-up fuse and operates within an ambient temperature range of -25°C to +70°C. The device meets UL1077 recognition and has terminal torque requirements of 2-2.5 Nm. Electrical and mechanical life are rated at 6,000 and 10,000 switching cycles respectively, with IP20 protection and copper wire termination only.

Datasheet Summary
Powered by GS/AI

The 2D32UR is a double-pole D-trip supplementary protector rated for 32A at 480Y/277V AC, DIN rail mounted, with a width of 17.5 mm per pole. It has a 10 kA short circuit withstand rating with a UL-listed Class J back-up fuse and operates within an ambient temperature range of -25°C to +70°C. The device meets UL1077 recognition and has terminal torque requirements of 2-2.5 Nm. Electrical and mechanical life are rated at 6,000 and 10,000 switching cycles respectively, with IP20 protection and copper wire termination only.

Suppliers

Company
Product
Description
Supplier Links
Double Pole D-Trip Supplementary Circuit Breakers - 2D32UR - Altech Corp.
Flemington, NJ, USA
Double Pole D-Trip Supplementary Circuit Breakers
2D32UR
Double Pole D-Trip Supplementary Circuit Breakers 2D32UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2D32UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2D32UR
Circuit Breakers & Accessories 2D32UR
2D32UR, 32A, MCB, D CHAR

2D32UR, 32A, MCB, D CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2D32UR 2D32UR
Product Name Double Pole D-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 32 amps 32 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Single Pole C-Trip Supplementary Circuit Breakers - 1C2UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D3UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 3 amps
Trip System Type Thermal Magnetic
View Details
5 suppliers
Single Pole E-Trip Manual Motor Controllers Circuit Breakers - 1E2UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 2 amps
View Details
3 suppliers
Manual Motor Single Pole Controllers Circuit Breakers - 1G08UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 0.8000 amps
View Details
2 suppliers