The 3B05UR is a three-pole, DIN rail-mounted supplementary protector with thermal-magnetic trip characteristics, rated for 0.5A at 480Y/277V AC, 50/60Hz. It has a width of 17.5mm per pole, a short-circuit withstand rating of 10kA without a backup fuse, and meets UL1077 as a recognized supplementary protector. Terminal acceptability is 18-3 AWG on top and 18-2 AWG on bottom, using copper wire only. The device operates within an ambient temperature range of -25°C to +70°C and has an IP20 degree of protection. Electrical and mechanical life are rated at 6,000 and 10,000 switching cycles, respectively.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3B05UR | 3B05UR |
| Product Name | Triple Pole B-Trip Supplementary Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 277 to 480 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 | |
| Miniature Circuit Breaker Features | Supplementary Protector |