The 2D40UM is a dual-pole, DIN rail-mounted manual motor controller with thermal magnetic tripping, rated for 480Y/277V AC at 50/60Hz and a 10kA short-circuit withstand capacity when used with a UL-listed RK5 back-up fuse. It has a terminal size acceptance of 18-3 AWG on top and 18-2 AWG on bottom, with reversible line/load connections and a terminal torque of 20 lb.in. The controller operates between -25°C and 55°C, conforms to UL508 listing and C22.2 No.14 certification, and is suitable for motor starting, general AC use, resistance loads, and lamp applications. Its width is 35mm per unit, and it features an IP20 terminal protection rating.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D40UM | 2D40UM |
| Product Name | Manual Motor Double Pole Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | |
| Rated DC Voltage | 24 to 48 volts | |
| Rated Current | 40 amps | 40 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |