The 2G60UM is a two-pole, DIN rail-mounted manual motor controller rated for 480Y/277V AC, 50/60Hz, with a thermal-magnetic trip characteristic. It has a 60A rated current, 10kA short-circuit withstand capacity with UL-listed RK5 back-up fuses or MCCB, and terminal acceptability of 18-3 AWG top and 18-2 AWG bottom, with reversible line/load connections. It operates between -25°C and 55°C, has IP20 terminal protection, and meets UL508 listed and C22.2 No.14 certification standards. The device is suitable for AC motor starting, general use, resistance, and lamp applications. Width is 35mm per pole, with a mechanical endurance rating of 10,000 operations for across-the-line motor starting and similar duties.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2G60UM | 2G60UM |
| Product Name | Manual Motor Double Pole Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 480 volts | |
| Rated DC Voltage | 24 to 48 volts | |
| Rated Current | 60 amps | 60 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |