The 2D8DL is a two-pole DC miniature molded case circuit breaker from the DLS9 series, rated for 125/250V DC and 8A, with a 10kA short circuit interrupting capacity. It features thermal-magnetic tripping, DIN rail mounting, and a 17.5mm width. The device supports line/reverse load connection, has an electrical life of 6,000 cycles, and a mechanical life of 10,000 cycles. Terminal torque is specified at 2-2.5 Nm, with copper wire only acceptable for connections. It complies with UL 489 and IEC 60947-2 standards, has an IP20 degree of protection, and operates within an ambient temperature range of -25°C to 70°C. Correct polarity must be observed during installation.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D8DL | 2D8DL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated DC Voltage | 125 to 250 volts | |
| Rated Current | 8 amps | 8 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |