The DLS9 series consists of UL489 miniature molded case circuit breakers for thermal-magnetic protection, DIN rail mounted, with a width of 17.5 mm. The 2D6UL variant is a two-pole D-trip breaker rated for 480Y/277 V AC with a 6 A current rating and a 10 kA short circuit interrupting capacity. It supports terminal connections of 18-3 AWG on top and 18-2 AWG on bottom for copper wire only, with a terminal torque of 2 to 2.5 Nm. The breaker is listed for HACR applications at 40°C ambient temperature, has an electrical life of 6,000 cycles, and meets UL 489 and IEC 60947-2 standards. Line and load terminals are reversible, and it operates across any mounting orientation.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2D6UL | 2D6UL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 6 amps | 6 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker |