The DLS9 series includes 2-pole DC miniature molded case circuit breakers rated for 125/250V DC, with a 10kA short circuit interrupting capacity and a rated current of 4.0A. It is DIN rail mounted, 17.5mm wide, and features thermal magnetic tripping. Terminal torque is specified at 2 to 2.5 Nm, and it supports copper wire from 18 to 3 AWG on top and 18 to 2 AWG on bottom. The device meets UL 489 and IEC 60947-2 standards, operates within an ambient temperature range of -25°C to +70°C, and has an IP20 degree of protection. Polarity must be observed during DC connection.
Features:
2D4DL, 4A, CIRCUIT BREAKER, D CHAR, 2POLE, 250VDC UL489. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2D4DL | 2D4DL | 26285197 |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | Molded Case Circuit Breaker |
| Rated DC Voltage | 125 to 250 volts | ||
| Rated Current | 4 amps | 4 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 | 2 | |
| Features | Molded Case Circuit Breaker |