The 2DU05L is a two-pole, AC miniature molded case circuit breaker with a C-characteristic trip curve, rated for 0.5A at 240VAC and 480Y/277VAC, with a 10kA short circuit interrupting capacity. It is DIN rail mounted, 17.5mm wide, features a thermal-magnetic trip mechanism, and has a positive trip indicator (green for off/tripped, red for on). Terminal connections accept 14-3 AWG copper wire with a torque of 17.5 lb-in (2.0 Nm), and it is UL489 listed. The device supports line/load reversal and operates within a temperature range of -25°C to 60°C.
Features:
2DU05L,0.5A MCB,DCHAR,2POLE
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2DU05L | 2DU05L |
| Product Name | Miniature Molded Double Pole AC Case Circuit Breakers | Circuit Breakers & Accessories |
| Rated AC Voltage | 240 to 480 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 | |
| Features | Molded Case Circuit Breaker; Miniature Circuit Breaker |