The 2Z3.5UM is a two-pole, Z-characteristic manual motor controller rated for 0.3-63A and 480Y/277V AC, designed for low-inrush applications such as semiconductors. It mounts on DIN rail with a 17.5 mm width per pole and features a thermal-magnetic trip mechanism. It is UL508 listed and has a 10kA short-circuit withstand rating when protected by an UL-listed RK5 fuse or MCCB. The device operates from -25°C to 70°C, accepts terminal conductors 18-3 AWG on top and 18-2 AWG on bottom, and requires 2-2.5 Nm torque. Internal resistance at 3.5A is 0.139 ohms per pole. Trip characteristics are 1.05-1.35×IN for thermal and 2-3×IN for magnetic. It meets IEC/EN 60529 IP20 and can be mounted in any orientation.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2Z3.5UM | 2Z3.5UM |
| Product Name | Double Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 3.5 amps | 3.5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |