Altech Corp. Triple Pole B-Trip Supplementary Circuit Breakers 3B16UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DLS7 Series 3B16UR is a three-pole, thermal-magnetic supplementary protector rated for 16A at 277V AC and 480Y/277V AC, mounted on DIN rail with a width of 17.5mm per pole. It has a short circuit withstand rating of 10kA with a UL-listed Class J backup fuse or 5kA without one. It complies with UL1077 as a recognized supplementary protector, operates within an ambient temperature range of -25°C to +70°C, and features IP20 protection. Terminal torque is specified at 2-2.5 Nm, accepting copper wire sizes from 18-2 AWG. Electrical and mechanical life is rated at 6,000 and 10,000 cycles respectively.

Datasheet Summary
Powered by GS/AI

The DLS7 Series 3B16UR is a three-pole, thermal-magnetic supplementary protector rated for 16A at 277V AC and 480Y/277V AC, mounted on DIN rail with a width of 17.5mm per pole. It has a short circuit withstand rating of 10kA with a UL-listed Class J backup fuse or 5kA without one. It complies with UL1077 as a recognized supplementary protector, operates within an ambient temperature range of -25°C to +70°C, and features IP20 protection. Terminal torque is specified at 2-2.5 Nm, accepting copper wire sizes from 18-2 AWG. Electrical and mechanical life is rated at 6,000 and 10,000 cycles respectively.

Suppliers

Company
Product
Description
Supplier Links
Triple Pole B-Trip Supplementary Circuit Breakers - 3B16UR - Altech Corp.
Flemington, NJ, USA
Triple Pole B-Trip Supplementary Circuit Breakers
3B16UR
Triple Pole B-Trip Supplementary Circuit Breakers 3B16UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 3B16UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3B16UR
Circuit Breakers & Accessories 3B16UR
3B16UR, 16A, MCB, B CHAR

3B16UR, 16A, MCB, B CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 3B16UR 3B16UR
Product Name Triple Pole B-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 16 amps 16 amps
Trip System Type Thermal Magnetic
Number of Poles 3
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Manual Motor Single Pole Controllers Circuit Breakers - 1D63UM - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated DC Voltage 24 to 48 volts
Rated Current 63 amps
View Details
2 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C10DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 10 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B40UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Circuit Breakers & Accessories - 1BU30M - Powell Electronics, Inc.
Specs
Rated Current 30 amps
View Details