Altech Corp. Triple Pole B-Trip Supplementary Circuit Breakers 3B12UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DLS7 Series 3B12UR is a three-pole, DIN rail-mounted supplementary protector with thermal-magnetic trip characteristics, rated for 12A at 480Y/277V AC. It has a 10kA short circuit withstand rating without a backup fuse, operates within an ambient temperature range of -25°C to +70°C, and features IP20 protection. Each pole is 17.5mm wide, with terminal connections accepting 18-3 AWG copper wire on the top and 18-2 AWG on the bottom, torqued to 2-2.5 Nm. It meets UL1077 recognition and is designed for load-side applications in sensitive electronics, power supplies, and appliance circuits.

Datasheet Summary
Powered by GS/AI

The DLS7 Series 3B12UR is a three-pole, DIN rail-mounted supplementary protector with thermal-magnetic trip characteristics, rated for 12A at 480Y/277V AC. It has a 10kA short circuit withstand rating without a backup fuse, operates within an ambient temperature range of -25°C to +70°C, and features IP20 protection. Each pole is 17.5mm wide, with terminal connections accepting 18-3 AWG copper wire on the top and 18-2 AWG on the bottom, torqued to 2-2.5 Nm. It meets UL1077 recognition and is designed for load-side applications in sensitive electronics, power supplies, and appliance circuits.

Suppliers

Company
Product
Description
Supplier Links
Triple Pole B-Trip Supplementary Circuit Breakers - 3B12UR - Altech Corp.
Flemington, NJ, USA
Triple Pole B-Trip Supplementary Circuit Breakers
3B12UR
Triple Pole B-Trip Supplementary Circuit Breakers 3B12UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 3B12UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
3B12UR
Circuit Breakers & Accessories 3B12UR
3B12UR, 12A, MCB, B CHAR

3B12UR, 12A, MCB, B CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 3B12UR 3B12UR
Product Name Triple Pole B-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 12 amps 12 amps
Trip System Type Thermal Magnetic
Number of Poles 3
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Molded One Pole AC Case Circuit Breakers - 1DU13L - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 13 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B25UM - Altech Corp.
Specs
Rated AC Voltage 277 volts
Rated DC Voltage 80 volts
Rated Current 25 amps
View Details
3 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C16UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 16 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers
AC Single Pole C-Trip Miniature Molded Case Circuit Breakers - 1C63UL - Altech Corp.
Specs
Rated AC Voltage 240 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
3 suppliers