The 2Z05UM is a two-pole, Z-characteristic, thermal-magnetic manual motor controller designed for applications involving semiconductors and devices with low surge currents and short circuit withstand capabilities. It is DIN rail mounted, 17.5 mm wide per pole, and rated for 0.5 A at 480Y/277 V AC, 50/60 Hz. It has a short circuit withstand rating of 10 kA when protected by a UL-listed RK5 fuse or MCCB. The device operates between -25°C and 70°C, accepts terminal conductors of 18-3 AWG on top and 18-2 AWG on bottom, and has a terminal torque range of 2 to 2.5 Nm. It is UL508 listed and conforms to IEC/EN 60529 IP20 for degree of protection.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2Z05UM | 2Z05UM |
| Product Name | Double Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |