The 2E3.5UM is a double-pole manual motor controller in the UM (V-EA) series, designed for AC motor starting and general AC applications. It is DIN rail mounted with a width of 17.5 mm per pole and features thermal magnetic trip characteristics. It is rated for 0.3-60 A at 480Y/277 V AC, 50/60 Hz, with a short circuit withstand capacity of 10 kA using UL-listed RK5 backup fuses or MCCBs. It operates within a temperature range of -25°C to 70°C and meets IP20 protection per IEC/EN 60529. Terminal compatibility accepts top conductors from 18-3 AWG and bottom conductors from 18-2 AWG, with a torque range of 2-2.5 Nm. The device is UL508 listed and has an E-characteristic trip curve optimized for high inrush currents in efficient motors.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2E3.5UM | 2E3.5UM |
| Product Name | Double Pole E-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 3.5 amps | 3.5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |