The 2Z2UM is a two-pole, Z-characteristic manual motor controller designed for applications with low inrush currents and sensitive semiconductor components. It is DIN rail mounted with a width of 17.5 mm per pole and features thermal-magnetic trip protection. The device is rated for 2.0 A at 480Y/277 V AC, 50/60 Hz, with a short circuit withstand rating of 10 kA when protected by an UL-listed RK5 backup fuse or MCCB. It operates within a temperature range of -25°C to 70°C and meets IP20 protection standards. Terminal connections accept 18-3 AWG wire on top and 18-2 AWG on bottom, with a torque range of 2 to 2.5 Nm. The unit is UL 508 listed and suitable as a motor disconnect.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2Z2UM | 2Z2UM |
| Product Name | Double Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 2 amps | 2 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |