The 2Z075UM is a two-pole, Z-characteristic manual motor controller designed for applications involving semiconductors and low-surge-current devices with limited short-circuit withstand. It operates at 0.3-63A and 480Y/277V AC, 50/60Hz, with a thermal-magnetic trip mechanism. The device is DIN rail mounted, 17.5mm wide per pole, and features an IP20 degree of protection. It has a short-circuit withstand rating of 10kA when protected by a UL-listed RK5 fuse or MCCB. Terminal connectivity supports 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. Operating temperature ranges from -25°C to 70°C, and it is UL508 listed. Mechanical endurance supports 10,000 ON/OFF operations under AC general use or motor starting conditions.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2Z075UM | 2Z075UM |
| Product Name | Double Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 0.7500 amps | 0.7500 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |