Altech Corp. Double Pole D-Trip Supplementary Circuit Breakers 2D4UR

Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Description
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Altech Corp. Double Pole D-Trip Supplementary Circuit Breaker, part number 2D4UR, is designed for DIN rail mounting and has a width of 17.5mm per pole. It operates within a current range of 0.5 to 60A and is rated for 480Y/277V AC at 50/60Hz. This circuit breaker features a thermal magnetic mechanism and has a short circuit withstand capacity of 10kA. It is suitable for applications on the load side of branch circuit protection, including sensitive electronics, power supplies, and appliance circuits. The device is UL 1077 recognized, ensuring compliance with safety standards. The operational temperature range is from -25°C to +70°C, with a storage temperature of -40°C to +70°C. The circuit breaker is designed for a mechanical life of 10,000 cycles and an electrical life of 6,000 cycles.

Datasheet Summary
Powered by GS/AI

The Altech Corp. Double Pole D-Trip Supplementary Circuit Breaker, part number 2D4UR, is designed for DIN rail mounting and has a width of 17.5mm per pole. It operates within a current range of 0.5 to 60A and is rated for 480Y/277V AC at 50/60Hz. This circuit breaker features a thermal magnetic mechanism and has a short circuit withstand capacity of 10kA. It is suitable for applications on the load side of branch circuit protection, including sensitive electronics, power supplies, and appliance circuits. The device is UL 1077 recognized, ensuring compliance with safety standards. The operational temperature range is from -25°C to +70°C, with a storage temperature of -40°C to +70°C. The circuit breaker is designed for a mechanical life of 10,000 cycles and an electrical life of 6,000 cycles.

Suppliers

Company
Product
Description
Supplier Links
Double Pole D-Trip Supplementary Circuit Breakers - 2D4UR - Altech Corp.
Flemington, NJ, USA
Double Pole D-Trip Supplementary Circuit Breakers
2D4UR
Double Pole D-Trip Supplementary Circuit Breakers 2D4UR
Features: DIN Rail Mounted 17.5mm width Thermal Magnetic Current Limiting 10kA Short Circuit Interrupting Capacity

Features:

  • DIN Rail Mounted
  • 17.5mm width
  • Thermal Magnetic
  • Current Limiting
  • 10kA Short Circuit Interrupting Capacity
Buy Now Datasheet
Circuit Breakers & Accessories - 2D4UR - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circuit Breakers & Accessories
2D4UR
Circuit Breakers & Accessories 2D4UR
2D4UR, 4A, MCB, D CHAR

2D4UR, 4A, MCB, D CHAR

Buy Now

Technical Specifications

  Altech Corp. Powell Electronics, Inc.
Product Category Circuit Breakers Circuit Breakers
Product Number 2D4UR 2D4UR
Product Name Double Pole D-Trip Supplementary Circuit Breakers Circuit Breakers & Accessories
Rated AC Voltage 277 to 480 volts
Rated Current 4 amps 4 amps
Trip System Type Thermal Magnetic
Number of Poles 2
Miniature Circuit Breaker Features Supplementary Protector
Unlock Full Specs
to access all available technical data

Similar Products

AC Single Pole D-Trip Miniature Molded Case Circuit Breakers - 1D2DL - Altech Corp.
Specs
Rated DC Voltage 125 to 250 volts
Rated Current 2 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole C-Trip Supplementary Circuit Breakers - 1C63UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 63 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers
Single Pole B-Trip Manual Motor Controllers Circuit Breakers - 1B1UM - Altech Corp.
Specs
Rated AC Voltage 277 to 408 volts
Rated DC Voltage 24 to 42 volts
Rated Current 1 amps
View Details
3 suppliers
Single Pole B-Trip Supplementary Circuit Breakers - 1B40UR - Altech Corp.
Specs
Rated AC Voltage 277 to 480 volts
Rated Current 40 amps
Trip System Type Thermal Magnetic
View Details
2 suppliers