The 2E13UM is a double-pole, DIN rail-mounted manual motor controller with thermal-magnetic trip protection, part of the UM (V-EA) series. It has a rated current of 13A and operates at 480Y/277V AC, 50/60Hz, with a short circuit withstand rating of 10kA when used with a UL-listed RK5 back-up fuse. The device has a width of 35mm per pole, accepts terminal conductors from 18-2 AWG, and operates within a temperature range of -25°C to 70°C. It meets UL508 listing and conforms to IEC/EN 60529 IP20 protection standards. The E-characteristic trip curve is optimized for high-inrush applications such as high-efficiency motors, with a magnetic trip range of 14 to 18 times rated current.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2E13UM | 2E13UM |
| Product Name | Double Pole E-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 13 amps | 13 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |