The 2Z12UM is a two-pole Z-trip manual motor controller designed for applications requiring low inrush current and short circuit withstand, such as semiconductors and sensitive electronic components. It is DIN rail mounted with a width of 17.5 mm per pole and supports a current rating of 12 A at 480Y/277 V AC, 50/60 Hz. It has a short circuit withstand rating of 10 kA with UL-listed RK5 back-up fuses or MCCBs, and meets UL508 listing requirements. The device operates within a temperature range of -25°C to 70°C and has an IP20 degree of protection. Terminal connections accept 18-3 AWG on top and 18-2 AWG on bottom, with a torque range of 2-2.5 Nm. The Z-characteristic provides a magnetic trip between 2 and 3 times the rated current, with thermal trip onset at 1.05× and trip completion at 1.35× rated current.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2Z12UM | 2Z12UM |
| Product Name | Double Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 12 amps | 12 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |