The 2D3DL is a two-pole DC miniature molded case circuit breaker in the DLS9 series, rated for 125/250V DC with a 10kA short circuit interrupting capacity. It features thermal-magnetic tripping, DIN rail mounting, and a width of 17.5mm. Terminal connections accept copper wire sizes from 18 to 3 AWG on top and 18 to 2 AWG on bottom, with a torque requirement of 2 to 2.5 Nm. The device is UL 489 and IEC 60947-2 listed, operating within an ambient temperature range of -25°C to +70°C. Polarity must be observed during DC installation. Electrical life is rated at 6,000 ON/OFF cycles, and mechanical life at 10,000 cycles. The product complies with IP20 protection rating and supports line/load reversibility.
Features:
| Altech Corp. | Powell Electronics, Inc. | Galco Industrial Electronics | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2D3DL | 2D3DL | 2D3DL |
| Product Name | AC Double Pole D-Trip Miniature Molded Case Circuit Breakers | Circuit Breakers | ALTH Miniature |
| Rated DC Voltage | 125 to 250 volts | ||
| Rated Current | 3 amps | 3 amps | |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 | ||
| Features | Molded Case Circuit Breaker |