The 2Z16UM is a double-pole, Z-characteristic manual motor controller in the UM (V-EA) series, rated for 16A at 480Y/277V AC, 50/60Hz. It features thermal-magnetic trip protection, DIN rail mounting, and a width of 17.5mm per pole. The Z-characteristic provides a low magnetic trip point for applications with low inrush currents, such as semiconductors. It withstands 10kA short circuit current when protected by a UL-listed RK5 fuse or MCCB and is UL508 listed for use as a motor disconnect. Operating temperature ranges from -25°C to 70°C. Terminals accept 18-3 AWG top and 18-2 AWG bottom conductors with torque of 2-2.5 Nm. The device meets IEC/EN 60529 IP20 protection and has 10,000 mechanical operations rated under general use.
Features:
CIRCUIT BREAKER, MINIATURE, THERMAL MAGNETIC, 16 AMP, 480 VAC, 80 VDC, LEVER DIN RAIL. FREE 2 YEAR RADWELL WARRANTY
| Altech Corp. | Powell Electronics, Inc. | Radwell International | |
|---|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers | Circuit Breakers |
| Product Number | 2Z16UM | 2Z16UM | 102472196 |
| Product Name | Double Pole Z-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers | Molded Case Circuit Breaker |
| Rated AC Voltage | 277 to 408 volts | 480 volts | |
| Rated DC Voltage | 24 to 42 volts | 80 volts | |
| Rated Current | 16 amps | 16 amps | 16 amps |
| Trip System Type | Thermal Magnetic | ||
| Number of Poles | 2 |