The 3B25UM is a three-pole, DIN rail-mounted manual motor controller with thermal-magnetic trip protection, rated for 25A at 480Y/277V AC, 50/60Hz. It has a width of 17.5mm per pole and a short circuit withstand rating of 10kA when used with UL-listed RK5 back-up fuses or MCCBs. It conforms to UL508 standards and is listed as suitable as a motor disconnect. The device operates within a temperature range of -25°C to 70°C, accepts terminal wires from 18-3 AWG on top and 18-2 AWG on bottom, and has a terminal torque range of 2-2.5 Nm. It features a B-characteristic trip curve for lighting, control circuits, and motor applications with relatively long thermal delay and low magnetic trip point. The mechanical endurance supports 10,000 on/off operations under AC motor starting across the line or general use conditions. Degree of protection is IP20, and it can be mounted in any orientation.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 3B25UM | 3B25UM |
| Product Name | Triple Pole B-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 to 408 volts | |
| Rated DC Voltage | 24 to 42 volts | |
| Rated Current | 25 amps | 25 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 3 |