The 2E125UM is a double-pole, DIN rail-mounted manual motor controller in the UM (V-EA) series, designed for AC motor starting, general AC use, and resistance loads at 480Y/277V AC, 50/60Hz. It features thermal-magnetic trip protection with E-characteristic curves, a width of 17.5mm per pole, and a short circuit withstand rating of 10kA when protected by a UL-listed RK5 fuse or MCCB. The device is UL508 listed, rated for operating temperatures from -25°C to 70°C, and accepts top terminals from 18-3 AWG and bottom terminals from 18-2 AWG. Terminal torque is specified at 2-2.5 Nm. It meets IEC/EN 60529 IP20 for protection degree and is suitable for any mounting orientation.
Features:
| Altech Corp. | Powell Electronics, Inc. | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 2E125UM | 2E125UM |
| Product Name | Double Pole E-Trip Manual Motor Controllers Circuit Breakers | Circuit Breakers |
| Rated AC Voltage | 277 volts | |
| Rated DC Voltage | 80 volts | |
| Rated Current | 12.5 amps | 12.5 amps |
| Trip System Type | Thermal Magnetic | |
| Number of Poles | 2 |